Amphenol Corporation RF Coaxial Cable Mount Connector 915-1006

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 915-1006 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
915-1006
RF Coaxial Cable Mount Connector 915-1006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2519-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2519-ND
Coaxial Connector (RF) Assemblies ARF2519-ND
PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 915-1006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
915-1006
RF Connectors / Coaxial Connectors 915-1006
RF Connectors / Coaxial Connectors PSMP RA Plug 50 Ohm .086" Conform Cbl

RF Connectors / Coaxial Connectors PSMP RA Plug 50 Ohm .086" Conform Cbl

Buy Now Datasheet
Rf Coax, Psmp, Ra Plug, Cable; Connector Type Amphenol Rf - 92Y4937 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Psmp, Ra Plug, Cable; Connector Type Amphenol Rf
92Y4937
Rf Coax, Psmp, Ra Plug, Cable; Connector Type Amphenol Rf 92Y4937
RF COAX, PSMP, RA PLUG, CABLE; Connector Type:PSMP; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Frequency Max:2.4GHz RoHS Compliant: Yes

RF COAX, PSMP, RA PLUG, CABLE; Connector Type:PSMP; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Frequency Max:2.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 915-1006 ARF2519-ND 915-1006 92Y4937
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax, Psmp, Ra Plug, Cable; Connector Type Amphenol Rf
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCW-MRB-086-1 - kTB Solutions
Specs
Connector Type SMC
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
RF Connectors - 1059522-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Bulkhead
Frequency 3.000 GHz
View Details
3 suppliers
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details