PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, PSMP, PLUG, CABLE MOUNT; Connector Type:PSMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Contact Plating:Gold PlatedRoHS Compliant: Yes
RF Connectors / Coaxial Connectors PSMP St Plug 50 Ohm .086" Conform Cbl
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2518-ND | 915-1005 | 06AC7105 | 915-1005 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf Coax, Psmp, Plug, Cable Mount; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMP | SMP |