Non-Magnetic Straight PCB Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MCX Straight PCB Jack Non-Magnetic 50 Ohm
RF Connectors / Coaxial Connectors MCX STRAIGHT JACK PCB
CONNECTOR, MCX, JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 919-NM109J-51P | ARF1771-ND | 919-NM109J-51P | 919-NM109J-51P | 919-NM109J-51P | 51M2469 |
| Product Name | Non-Magnetic Straight PCB Jack | Coaxial Connector (RF) Assemblies | MCX Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Connector, Mcx, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Connector Type | MCX | MCX; Jack, Female Socket | MCX | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |