Radiall RF & Microwave 9080-9513-001

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
9080-9513-001
RF & Microwave 9080-9513-001
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-9080-9513-001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9080-9513-001-ND
Coaxial Connector (RF) Assemblies 2201-9080-9513-001-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 9080-9513-001 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9080-9513-001
RF Coaxial Panel Mount Connector 9080-9513-001
SMA Narrow 2-Hole Flange Straight Jacks Hermetic Seal Launchers

SMA Narrow 2-Hole Flange Straight Jacks Hermetic Seal Launchers

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9080-9513-001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9080-9513-001
RF Connectors / Coaxial Connectors 9080-9513-001
RF Connectors / Coaxial Connectors SMA F STR NWF HERM

RF Connectors / Coaxial Connectors SMA F STR NWF HERM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 9080-9513-001 2201-9080-9513-001-ND 9080-9513-001 9080-9513-001
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2662215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details
RF Connectors - 1057279-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details