SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.
RF Connectors / Coaxial Connectors SMA F STR NWF
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2201-9308-1113-003-ND | 9308-1113-003 | 9308-1113-003 | 9308-1113-003 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | RF & Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMA; Jack, Female Socket | |||
| Mounting | Panel Mount, Through Hole | |||
| Gender | Female / Jack | Female / Jack |