Amphenol Corporation MCX RF Connector 919-101P-51SX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX RF Connector - 919-101P-51SX - Amphenol RF
Danbury, CT, USA
MCX RF Connector
919-101P-51SX
MCX RF Connector 919-101P-51SX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
MCX Connector - 919-101P-51SX - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Connector
919-101P-51SX
MCX Connector 919-101P-51SX
MCX Straight Cable Plug 50 Ohm

MCX Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
919-101P-51SX
RF & Microwave 919-101P-51SX
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 919-101P-51SX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
919-101P-51SX
RF Coaxial Cable Mount Connector 919-101P-51SX
MCX Straight Crimp Plug for RG-174 RG-188A RG-316 50 Ohm

MCX Straight Crimp Plug for RG-174 RG-188A RG-316 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1851-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1851-ND
Coaxial Connector (RF) Assemblies ARF1851-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
connector,rf coaxial,mcx str plug,crimp/solder,for rg174,188,316 cable,50 ohm - 70142792 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mcx str plug,crimp/solder,for rg174,188,316 cable,50 ohm
70142792
connector,rf coaxial,mcx str plug,crimp/solder,for rg174,188,316 cable,50 ohm 70142792
MCX Crimp Plug, Beryllium Copper Body Material, Gold Plating Conform to the European CECC 22220 specification and are 30% smaller than the SMB Series. Broadband performance with low reflection DC to 6 GHz. Snap-on mating. Braid crimp cable attachment and solder center pin. Impedance: 50 ohms. Voltage Rating: 335 Vrms. Materials: Body — brass with nickel or gold finish. Contacts: Male — brass; Female — beryllium copper; both gold-plated, 30 μ" gold. Insulators: PTFE. Insulation material is PTFE.

MCX Crimp Plug, Beryllium Copper Body Material, Gold Plating
Conform to the European CECC 22220 specification and are 30% smaller than the SMB Series. Broadband performance with low reflection DC to 6 GHz. Snap-on mating. Braid crimp cable attachment and solder center pin. Impedance: 50 ohms. Voltage Rating: 335 Vrms. Materials: Body — brass with nickel or gold finish. Contacts: Male — brass; Female — beryllium copper; both gold-plated, 30 μ" gold. Insulators: PTFE.
Insulation material is PTFE.

Supplier's Site
RF Connectors / Coaxial Connectors - 919-101P-51SX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
919-101P-51SX
RF Connectors / Coaxial Connectors 919-101P-51SX
RF Connectors / Coaxial Connectors STRT PLG 316/174 GLD

RF Connectors / Coaxial Connectors STRT PLG 316/174 GLD

Buy Now Datasheet
Rf/coaxial Mcx Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 01F812 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Mcx Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
01F812
Rf/coaxial Mcx Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 01F812
RF/COAXIAL MCX PLUG STR 50 OHM CRIMP/SLDR; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL MCX PLUG STR 50 OHM CRIMP/SLDR; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 919-101P-51SX 919-101P-51SX 919-101P-51SX ARF1851-ND 70142792 919-101P-51SX 01F812
Product Name MCX RF Connector MCX Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies connector,rf coaxial,mcx str plug,crimp/solder,for rg174,188,316 cable,50 ohm RF Connectors / Coaxial Connectors Rf/coaxial Mcx Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
Connector Type MCX MCX MCX
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp/Solder Solder
Unlock Full Specs
to access all available technical data