Radiall Coaxial Connector (RF) Assemblies 9043-9523-005

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9043-9523-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9043-9523-005-ND
Coaxial Connector (RF) Assemblies 2201-9043-9523-005-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
9043-9523-005
RF & Microwave 9043-9523-005
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 9043-9523-005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9043-9523-005
RF Coaxial Cable Mount Connector 9043-9523-005
SMA Right Angle Cable Plugs for Flexible Cable

SMA Right Angle Cable Plugs for Flexible Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9043-9523-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9043-9523-005
RF Connectors / Coaxial Connectors 9043-9523-005
RF Connectors / Coaxial Connectors SMA M RA NA CR 2/50S

RF Connectors / Coaxial Connectors SMA M RA NA CR 2/50S

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-9043-9523-005-ND 9043-9523-005 9043-9523-005 9043-9523-005
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details