SMPM Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMPM Right Angle PCB Jack 50 Ohm
RF Connectors / Coaxial Connectors SMPM RA TH PCB Jack M 50 Ohm Lmtd Detent
RF COAXIAL, SMPM, JACK, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2740-ND | 925-140J-51P | 925-140J-51P | 34AC9601 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Rf Coaxial, Smpm, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Jack, Male Pin | SMP | ||
| Mounting | Through Hole, Right Angle | PCB Mount |