Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
QMA Straight Solder Plug for .141 Semi-Rigid 50 Ohm
RF Connectors / Coaxial Connectors STRAIGHT PLUG .141 SEMI-RIGID
RF/COAXIAL, QMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:QMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Frequency:6GHzRoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 930-108P-51S | ARF1558-ND | 930-108P-51S | 930-108P-51S | 09J5617 |
| Product Name | QMA RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Qma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | QMA | QMA | QMA | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |