Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
RF Connectors / Coaxial Connectors EDGECARD PCB JACK
RF/COAXIAL, MMCX JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:6GHz RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 908-22100 | 908-22100 | ARF1723-ND | 908-22100 | 66F9249 |
| Product Name | MMCX RF Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Mmcx Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf |
| Connector Type | MMCX | MMCX; Jack, Female Socket | MCX; MMCX | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Mounting | Board Edge, Cutout; Surface Mount |