Radiall Coaxial Connector (RF) Assemblies 9130-9573-002

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9130-9573-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9130-9573-002-ND
Coaxial Connector (RF) Assemblies 2201-9130-9573-002-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
9130-9573-002
RF & Microwave 9130-9573-002
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 9130-9573-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9130-9573-002
RF Connectors / Coaxial Connectors 9130-9573-002
RF Connectors / Coaxial Connectors SMA F STR BHD CR 2/50S

RF Connectors / Coaxial Connectors SMA F STR BHD CR 2/50S

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-9130-9573-002-ND 9130-9573-002 9130-9573-002
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
4 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details