Adapter Coaxial Connector EFI, HD Plug, Female Socket To EFI, HD Plug, Female Socket 50Ohm
RF ADAPTOR, MICROMINIATURE JACK-JACK; Convert From Coax Type:Microminiature Coaxial; Convert From Gender:Jack; Convert To Coax Type:Microminiature Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes
RF Adapters - In Series Bullet Adapter, 7.14mm Length 50 Ohm
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF3156-ND | 920-506A-51S | 61AC9737 | 920-506A-51S |
| Product Name | Coaxial Connector (RF) Adapters | HD-EFI Connector | Rf Adaptor, Microminiature Jack-Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug |