Amphenol Corporation RF Coaxial Cable Mount Connector 925-128C-51A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 925-128C-51A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
925-128C-51A
RF Coaxial Cable Mount Connector 925-128C-51A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
SMPM Connector
925-128C-51A
SMPM Connector 925-128C-51A
SMPM Right Angle Cable Plug 50 Ohm

SMPM Right Angle Cable Plug 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF2545-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2545-ND
Coaxial Connector (RF) Assemblies ARF2545-ND
SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 925-128C-51A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
925-128C-51A
RF Connectors / Coaxial Connectors 925-128C-51A
RF Connectors / Coaxial Connectors SMPM F RA Plug RG-178 Cable 50 Ohm

RF Connectors / Coaxial Connectors SMPM F RA Plug RG-178 Cable 50 Ohm

Buy Now Datasheet
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf - 01AC1440 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf
01AC1440
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf 01AC1440
RF COAX, SMPM, PLUG, R/A, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

RF COAX, SMPM, PLUG, R/A, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 925-128C-51A 925-128C-51A ARF2545-ND 925-128C-51A 01AC1440
Product Name RF Coaxial Cable Mount Connector SMPM Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1051081-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details