Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors RIGHT ANGLE PLUG .141 SEMI-RIGID
RF/COAXIAL, QMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Amphenol RF | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 930-103P-51A | ARF1555-ND | 930-103P-51A | 09J5613 |
| Product Name | QMA RF Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Qma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | QMA | QMA | QMA | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug |