Radiall Coaxial Connector (RF) Assemblies 9230-1553-005

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9230-1553-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9230-1553-005-ND
Coaxial Connector (RF) Assemblies 2201-9230-1553-005-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 9230-1553-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9230-1553-005
RF Connectors / Coaxial Connectors 9230-1553-005
RF Connectors / Coaxial Connectors SMA F STR BHD CL

RF Connectors / Coaxial Connectors SMA F STR BHD CL

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-9230-1553-005-ND 9230-1553-005
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050776-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
End Launch Connectors - NELC-K-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Right Angle
View Details