Amphenol Corporation RF Coaxial Cable Mount Connector 908-42300-RFX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 90842300RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
90842300RFX
RF Coaxial Cable Mount Connector 90842300RFX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX3077-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX3077-ND
Coaxial Connector (RF) Assemblies ARFX3077-ND
MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connector Rohs Compliant Amphenol Rf - 24K6764 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Amphenol Rf
24K6764
Connector Rohs Compliant Amphenol Rf 24K6764
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 908-42300-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
908-42300-RFX
RF Connectors / Coaxial Connectors 908-42300-RFX
RF Connectors / Coaxial Connectors STRT JCK 174 316 GLD

RF Connectors / Coaxial Connectors STRT JCK 174 316 GLD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 90842300RFX ARFX3077-ND 24K6764 908-42300-RFX
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connector Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MMCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
RF Connectors - 1057635-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 15.000 GHz
View Details
Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details