50 OHM AFI(F)STR PCB MOUNT 8.71MM REF PLANE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
AFI Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
AFI Straight PCB Jack 50 Ohm
RF Connectors / Coaxial Connectors AFI Jack PCB Thru- Hole 8.71mm
AFI Straight PCB Smooth Bore Jack Through Hole 50 Ohm / Individual Bag
| Amphenol RF | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 920-262J-51P | ARF2163-ND | 920-262J-51P | 920-262J-51P | 52X5480 |
| Product Name | AFI RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Afi Straight Pcb Smooth Bore Jack Through Hole 50 Ohm / Individual Bag Amphenol Rf |
| Category | RF and Microwave Connector | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | AFI | Jack, Female Socket | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |