Amphenol Corporation SMB RF Connector 903-518J-51P

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB RF Connector - 903-518J-51P - Amphenol RF
Danbury, CT, USA
SMB RF Connector
903-518J-51P
SMB RF Connector 903-518J-51P
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 903-518J-51P - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
903-518J-51P
RF Coaxial Board Mount Connector 903-518J-51P
SMB Edge Launch PCB Jack 50 Ohm

SMB Edge Launch PCB Jack 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1721-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1721-ND
Coaxial Connector (RF) Assemblies ARF1721-ND
SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder

SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
SMB Connector - 903-518J-51P - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
903-518J-51P
SMB Connector 903-518J-51P
SMB Edge Mount PCB Jack 50 Ohm

SMB Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
903-518J-51P
RF & Microwave 903-518J-51P
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 903-518J-51P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
903-518J-51P
RF Connectors / Coaxial Connectors 903-518J-51P
RF Connectors / Coaxial Connectors JACK PC END MNT

RF Connectors / Coaxial Connectors JACK PC END MNT

Buy Now Datasheet
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 19C5360 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
19C5360
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 19C5360
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site Datasheet
Smb Edge Launch Pcb Jack, 50 Ohm Rohs Compliant Amphenol - 80AH1258 - Newark, An Avnet Company
Chicago, IL, United States
Smb Edge Launch Pcb Jack, 50 Ohm Rohs Compliant Amphenol
80AH1258
Smb Edge Launch Pcb Jack, 50 Ohm Rohs Compliant Amphenol 80AH1258
SMB EDGE LAUNCH PCB JACK, 50 OHM ROHS COMPLIANT: YES

SMB EDGE LAUNCH PCB JACK, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
CONN SMB JACK STR 50OHM EDGE MNT - 43-903-518J-51P - Utmel Electronic Limited
Hong Kong, China
CONN SMB JACK STR 50OHM EDGE MNT
43-903-518J-51P
CONN SMB JACK STR 50OHM EDGE MNT 43-903-518J-51P
CONN SMB JACK STR 50OHM EDGE MNT

CONN SMB JACK STR 50OHM EDGE MNT

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors
Product Number 903-518J-51P 903-518J-51P ARF1721-ND 903-518J-51P 903-518J-51P 19C5360 80AH1258 43-903-518J-51P
Product Name SMB RF Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies SMB Connector RF Connectors / Coaxial Connectors Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf Smb Edge Launch Pcb Jack, 50 Ohm Rohs Compliant Amphenol CONN SMB JACK STR 50OHM EDGE MNT
Connector Type SMB SMB; Jack, Male Pin SMB SMB
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Mounting Bulkhead Board Edge, End Launch Edge, Through Hole
Category Coaxial Connector; RF and Microwave Connector Card Edge Connector
Unlock Full Specs
to access all available technical data