Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Right Angle Crimp Plug for RG-316 50 Ohm
CONNECTOR, SMB, PLUG, 50 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Frequency Max:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RA PLG STD CBL CRMP BR/G/N
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 903-429P-51A | 903-429P-51A-ND | 903-429P-51A | 903-429P-51A | 30C1356 | 903-429P-51A |
| Product Name | SMB RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | Connector, Smb, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle |