SMB PCB Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Mini-SMB Straight PCB Jack 75 Ohm
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
RF/COAXIAL, SMB JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMB75 VT JCK PCB
| Amphenol RF | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 903-512J-71P | 903-512J-71P | ARF1720-ND | 52F6931 | 903-512J-71P |
| Product Name | SMB PCB Jack | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smb Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB; Jack, Male Pin | SMB | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | |
| Category | Coaxial Connector; RF and Microwave Connector |