Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX Straight Solder Plug for .047 Semi-Rigid 50 Ohm
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MICROMATE PLUG .047 S/R CABLE
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 908-41600 | 908-41600 | 908-41600 | ARF3076-ND | 01F2395 | 908-41600 |
| Product Name | MMCX RF Connector | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Mmcx Plug, Straight, 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | MMCX | MCX; MMCX | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |