EFI, HD Connector Jack, Female Socket 50Ohm Through Hole Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL, MICROMINIATURE JACK, 50 OHM; Connector Type:Microminiature Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Strght PCB Jk, ThrHl Limited Detent 50Ohm
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF3152-ND | 920-504J-52P | 61AC9735 | 920-504J-52P |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf Coaxial, Microminiature Jack, 50 Ohm; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | Jack, Female Socket | |||
| Mounting | Through Hole | Mounting Peg |