Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Right Angle Solder
RF COAX CONN, HD-EFI PLUG, 50 OHM, CABLE; Connector Type:Microminiature Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:1.13mm; Contact Material:Beryllium CopperRoHS Compliant: Yes
RF Connectors / Coaxial Connectors HD-EFI Right Angle 1.13mm Micro CoAX
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 920-515P-51A | 115-920-515P-51A-ND | 37AH8838 | 920-515P-51A |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Hd-Efi Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Geometry | Right Angle | Right Angle; Right Angle Plug | Right Angle |