Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CONN HD-EFI JACK 50 OHM SMD Product overview: 920-501J-53P from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-920-501J-53P can be used for catalog matching and distributor lookup.
EFI, HD Connector Jack, Female Socket 50Ohm Surface Mount Solder
RF Connectors / Coaxial Connectors Strght PCB Jk Sf Mnt Bore Detent, 50 Ohm
RF COAXIAL, MICROMINIATURE JACK, 50 OHM; Connector Type:Microminiature Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 920-501J-53P | 437-920-501J-53P | ARF3149-ND | 920-501J-53P | 61AC9732 |
| Product Name | RF Coaxial Board Mount Connector | SMD 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Microminiature Jack, 50 Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | Jack, Female Socket | ||||
| Mounting | Surface Mount | Panel |