SMPM Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMPM Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMPM Connector Jack, Male Pin 50Ohm Surface Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX CONN, SMPM JACK, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:26.5GHz RoHS Compliant: Yes
RF COAX CONN, SMPM JACK, 50 OHM, PCB; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:26.5GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 115-925-197J-51PTDKR-ND | 925-197J-51PT | 925-197J-51PT | 42AH1267 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMPM Connector | Rf Coax Conn, Smpm Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Jack, Male Pin | SMP | ||
| Mounting | Surface Mount |