Amphenol RF MMCX RF Connector 908-43300

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX RF Connector - 908-43300 - Amphenol RF
Danbury, CT, USA
MMCX RF Connector
908-43300
MMCX RF Connector 908-43300
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 908-43300 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
908-43300
RF Coaxial Cable Mount Connector 908-43300
MMCX Right Angle Crimp Plug for RG-174 RG-188A RG-316 50 Ohm

MMCX Right Angle Crimp Plug for RG-174 RG-188A RG-316 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1728-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1728-ND
Coaxial Connector (RF) Assemblies ARF1728-ND
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
908-43300
RF & Microwave 908-43300
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
908-43300
Connectors 908-43300
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
MCX Connector
908-43300
MCX Connector 908-43300
MMCX M RG316 RANG CRIMP

MMCX M RG316 RANG CRIMP

Buy Now
RF Connectors / Coaxial Connectors - 908-43300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
908-43300
RF Connectors / Coaxial Connectors 908-43300
RF Connectors / Coaxial Connectors R/A PLG 316 174

RF Connectors / Coaxial Connectors R/A PLG 316 174

Buy Now Datasheet
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 66F9248 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
66F9248
Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 66F9248
RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, MMCX PLUG, R/A, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Mmcx Right Angle Crimp Plug For Rg-174, Rg-188A, Rg-316, 50 Ohm Rohs Compliant Amphenol - 80AH1265 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Right Angle Crimp Plug For Rg-174, Rg-188A, Rg-316, 50 Ohm Rohs Compliant Amphenol
80AH1265
Mmcx Right Angle Crimp Plug For Rg-174, Rg-188A, Rg-316, 50 Ohm Rohs Compliant Amphenol 80AH1265
MMCX RIGHT ANGLE CRIMP PLUG FOR RG-174, RG-188A, RG-316, 50 OHM ROHS COMPLIANT: YES

MMCX RIGHT ANGLE CRIMP PLUG FOR RG-174, RG-188A, RG-316, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
connector,rf coaxial,mmcx rt angle plug,crimp/solder,captive cont,rg174,188,316 - 70142784 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mmcx rt angle plug,crimp/solder,captive cont,rg174,188,316
70142784
connector,rf coaxial,mmcx rt angle plug,crimp/solder,captive cont,rg174,188,316 70142784
MMCX Connectors, 50 Ohms Impedance Micro-miniature coaxial interconnection. Incorporates industry accepted MMCX interface which allows for intermatability and provides a more robust interface than other unique proprietary interfaces. Frequency: DC thru 6 GHz. Impedance: 50 ohm. Working Voltage at Sea Level: ≤170 Vrms, 50 Hz. BeCu with gold plating. Housing (SMT): Liquid crystal polymer. Insulator: PFTE. Conform to European CECC 22220 Spec. Liquid crystal polymer body material.

MMCX Connectors, 50 Ohms Impedance
Micro-miniature coaxial interconnection. Incorporates industry accepted MMCX interface which allows for intermatability and provides a more robust interface than other unique proprietary interfaces. Frequency: DC thru 6 GHz. Impedance: 50 ohm. Working Voltage at Sea Level: ≤170 Vrms, 50 Hz. BeCu with gold plating. Housing (SMT): Liquid crystal polymer. Insulator: PFTE. Conform to European CECC 22220 Spec.
Liquid crystal polymer body material.

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 908-43300 908-43300 ARF1728-ND 908-43300 908-43300 66F9248 80AH1265 70142784
Product Name MMCX RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors Rf/coaxial, Mmcx Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf Mmcx Right Angle Crimp Plug For Rg-174, Rg-188A, Rg-316, 50 Ohm Rohs Compliant Amphenol connector,rf coaxial,mmcx rt angle plug,crimp/solder,captive cont,rg174,188,316
Connector Type MMCX MMCX MCX; MMCX
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle Right Angle
Termination Solder Solder Crimp/Solder
Unlock Full Specs
to access all available technical data