MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CONNECTOR, MCX, R/A PLUG, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG178A, RG178B, RG196, RG196A; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MCX 50 OHM PLUG R/A RG-178, RG-196 CABLE
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2527-ND | 919-389P-51A | 94Y5246 | 919-389P-51A |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf Connector, Mcx, R/a Plug, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | MCX |