Amphenol Corporation Coaxial Connector (RF) Assemblies 915-1001

Description
PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2517-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2517-ND
Coaxial Connector (RF) Assemblies ARF2517-ND
PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 915-1001 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
915-1001
RF Coaxial Cable Mount Connector 915-1001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Psmp, Ra Plug, Cable; Connector Type Amphenol Rf - 92Y4935 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Psmp, Ra Plug, Cable; Connector Type Amphenol Rf
92Y4935
Rf Coax, Psmp, Ra Plug, Cable; Connector Type Amphenol Rf 92Y4935
RF COAX, PSMP, RA PLUG, CABLE; Connector Type:PSMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Frequency Max:2.4GHz RoHS Compliant: Yes

RF COAX, PSMP, RA PLUG, CABLE; Connector Type:PSMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Frequency Max:2.4GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 915-1001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
915-1001
RF Connectors / Coaxial Connectors 915-1001
RF Connectors / Coaxial Connectors PSMP RA Plug 50 Ohm .141" Conform Cbl

RF Connectors / Coaxial Connectors PSMP RA Plug 50 Ohm .141" Conform Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2517-ND 915-1001 92Y4935 915-1001
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Coax, Psmp, Ra Plug, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 735671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details