Radiall Coaxial Connector (RF) Assemblies 9043-1523-002

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9043-1523-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9043-1523-002-ND
Coaxial Connector (RF) Assemblies 2201-9043-1523-002-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 9043-1523-002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9043-1523-002
RF Coaxial Cable Mount Connector 9043-1523-002
SMA Right Angle Cable Plugs for Flexible Cable

SMA Right Angle Cable Plugs for Flexible Cable

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
9043-1523-002
RF & Microwave 9043-1523-002
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 9043-1523-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9043-1523-002
RF Connectors / Coaxial Connectors 9043-1523-002
RF Connectors / Coaxial Connectors SMA M RA NA CR 5/50S

RF Connectors / Coaxial Connectors SMA M RA NA CR 5/50S

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-9043-1523-002-ND 9043-1523-002 9043-1523-002 9043-1523-002
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMA
Geometry Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1059522-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Bulkhead
Frequency 3.000 GHz
View Details
2 suppliers