Amphenol Corporation QMA RF Connector 930-120P-51S

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QMA RF Connector - 930-120P-51S - Amphenol RF
Danbury, CT, USA
QMA RF Connector
930-120P-51S
QMA RF Connector 930-120P-51S
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
930-120P-51S
Connectors 930-120P-51S
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 930-120P-51S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
930-120P-51S
RF Coaxial Cable Mount Connector 930-120P-51S
QMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm

QMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1561-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1561-ND
Coaxial Connector (RF) Assemblies ARF1561-ND
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf/coaxial Qma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 09J5627 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Qma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
09J5627
Rf/coaxial Qma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 09J5627
RF/COAXIAL QMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:QMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL QMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:QMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 930-120P-51S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
930-120P-51S
RF Connectors / Coaxial Connectors 930-120P-51S
RF Connectors / Coaxial Connectors STRAIGHT PLUG RG58

RF Connectors / Coaxial Connectors STRAIGHT PLUG RG58

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 930-120P-51S 930-120P-51S 930-120P-51S ARF1561-ND 09J5627 930-120P-51S
Product Name QMA RF Connector Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial Qma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type QMA QMA QMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
RF Connector Launchers - 1052689-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
5 suppliers