Radiall RF & Microwave 9079-9513-000

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
9079-9513-000
RF & Microwave 9079-9513-000
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-9079-9513-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9079-9513-000-ND
Coaxial Connector (RF) Assemblies 2201-9079-9513-000-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 9079-9513-000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9079-9513-000
RF Coaxial Panel Mount Connector 9079-9513-000
SMA 3/8"" Square Flange Straight Jacks Hermetic Seal Launchers

SMA 3/8"" Square Flange Straight Jacks Hermetic Seal Launchers

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9079-9513-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9079-9513-000
RF Connectors / Coaxial Connectors 9079-9513-000
RF Connectors / Coaxial Connectors SMA F STR NWF

RF Connectors / Coaxial Connectors SMA F STR NWF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 9079-9513-000 2201-9079-9513-000-ND 9079-9513-000 9079-9513-000
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connector (RF) Adapters - A34402-ND - DigiKey
Specs
Connector Type BNC; SMA
Gender Female / Jack
Mounting Panel Mount
View Details
4 suppliers
Coaxial Adapters - 2821227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 2.000 GHz
View Details