DigiKey Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50 60
Product Name Notes
1.6/5.6 Connector Jack, Female Socket 75Ohm Panel Mount Crimp
1.6/5.6 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG
15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG
25 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG
37 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG
50 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-22 AWG
85_BNC-50-0-1/111_NE
85_BNC-50-0-1/133_NE
85_BNC-75-0-1/133_NE
85_MCX-50-0-10/111_N E
85_MCX-50-0-10/111_N H
85_MCX-50-0-16/111_N E
85_MCX-50-0-16/111_N M
85_MCX-75-0-1/111_NH
85_MCX-S50-0-25/111_ NH
85_MCX-S50-0-25/111_ NM
85_N-50-0-5/13-_NY
85_QLA-01-0-2/110_NH
85_QLA-01-0-2/112_NE
85_QMA-50-0-3/111_NH
85_QMA-50-0-4/111_NH
85_QMA-S50-0-2/111_N E
85_QMA-S50-0-2/111_N H
85_QMA-S50-0-5/111_N H
85_SMA-50-0-103/111_ NE
85_SMA-50-0-144/111_ YE
85_SMB-50-0-1/111_NE
85_SMB-50-0-1/111_NH
85_SMB-50-0-1/133_NE
85_SMB-50-0-1/133_NH
85_SMB-Z50-0-19/111_ NE
85_SMB-Z50-0-19/111_ NH
85_SMC-50-0-1/111_NE
85_SMC-50-0-1/111_NH
85_SMC-50-0-1/133_NE
9 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG
9 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG
ADAP, SWEPT R/A TNCA(M) TO TNC(F
Adapter Coaxial Connector 1.6/5.6 Plug, Male Pin To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To 1.6/5.6 Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector Coaxial Switch - 3.2mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector RP-SMA Jack, Male Pin To U.FL (UMCC) Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To 1.0/2.3 Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector To
BMZ Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
BMZ Connector Jack, Female Socket 50Ohm Through Hole
BZ Connector Jack, Female Socket 50Ohm Board Edge, End Launch
BZ Connector Jack, Female Socket 50Ohm Through Hole
COAX ADAPT SMA TO MHF
Coaxial Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
Coaxial Switch - 4.30mm Plug Dia Connector Jack, Female Socket 50Ohm Surface Mount Solder
CONN SMA PLUG STR 50 OHM SOLDER
CONN TERMINATOR - CT
Connector For
Connector Lockwasher For SMB and SMC Bulkhead Jacks
Connector
F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
INTERFACE MOD DSUB MALE 9POS
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
MHF 4 SMA ADAPTOR FOR PLUG (3K)
MHF 4 SMA ADAPTOR FOR RECE (500)
MHF 5 SMA ADAPTER FOR RECE
MHF 5 SMA ADAPTOR FOR PLUG
MHF I (4.5MM) HIGH CYCLE TEST PR
MHF I SMA ADAPTER FOR PLUG VOLTA
MHF I SMA ADAPTER HIGH CYCLE TYP
Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 14-30 AWG
Position Interface Module To
RP SMA STRAIGHT CRIMP JACK 0.81
RP SMA STRAIGHT CRIMP JACK 1.13
RP SMA STRAIGHT CRIMP JACK 1.32
RP SMA STRAIGHT CRIMP JACK 1.37
RP SMA STRAIGHT CRIMP JACK BULKH
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Crimp
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RP-SMA RIGHT ANGLE CRIMP PLUG 0.
RP-SMA RIGHT ANGLE CRIMP PLUG 1.
RP-SMA STRAIAGHT CRIMP JACK RG-1
RP-SMA STRAIGHT CRIMP JACK 0.81
RP-SMA STRAIGHT CRIMP JACK 1.32
RP-SMA STRAIGHT CRIMP JACK 1.37
RP-SMA STRAIGHT CRIMP JACK RG-17
RP-SMA STRAIGHT CRIMP PLUG 1.13
RP-SMA STRAIGHT CRIMP PLUG 1.32
RP-SMA STRAIGHT CRIMP PLUG 1.37
SLB Connector Plug, Female Socket Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Tab
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Crimp
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMA Connector Plug, Male Pin 50Ohm Through Hole Solder
SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
SMA F STR BHD SD 2.6/50S
SMA JACK TO SMA JACK STRAIGHT AD
SMA PCB END LAUNCH STRAIGHT JACK
SMA PCB THROUGH HOLE RIGHT ANGLE
SMA PLUG TO SMA PLUG STRAIGHT AD
SMA PROTECTIVE CAP RED VINYL
SMA RIGHT ANGLE BULKHEAD MOUNT P
SMA RIGHT ANGLE CRIMP PLUG RTK04
SMA RIGHT ANGLE PCB THROUGH HOLE
SMA RIGHT-ANGLE CRIMP PLUG 081 M
SMA RIGHT-ANGLE CRIMP PLUG 1.32
SMA STRAIGHT CRIMP JACK 0.081 MM
SMA STRAIGHT CRIMP JACK 0.81 MM
SMA STRAIGHT CRIMP JACK 1.37 MM
SMA STRAIGHT CRIMP JACK BULKHEAD
SMA STRAIGHT CRIMP JACK RG-178 R
SMA STRAIGHT CRIMP JACK RG-58 RG
SMA STRAIGHT CRIMP JACK RTK044 5
SMA STRAIGHT CRIMP JACK RTK044 B
SMA STRAIGHT CRIMP PLUG 0.81 MM
SMA STRAIGHT CRIMP PLUG DACAR 03
SMA STRAIGHT CRIMP PLUG DACAR 46
SMA STRAIGHT CRIMP PLUG RG-58 RG
SMA STRAIGHT CRIMP PLUG TFC 3.6M
SMA STRAIGHT PCB END LAUNCH JACK
SMA STRAIGHT PCB THROUGH HOLE JA
SMA STRAIGHT SOLDER JACK 0.085-I
SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 75Ohm Board Edge, End Launch Solder
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMB STRAIGHT JACK PCB SURFACE MO
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder
SMC Connector Jack, Male Pin 50Ohm Through Hole Solder
SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
TNC(F)STR,4-HOLE,STR TERM
Triaxial Connector Jack, Female Socket Non-Constant Free Hanging (In-Line) Crimp
Triaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

<< Prev Next >>