Amphenol Corporation Electronic Connector 925-166A-51S

Description
CONN ADAPTER SMPM PLUG - PLUG Product overview: 925-166A-51S from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-925-166A-51S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN ADAPTER SMPM PLUG - PLUG Product overview: 925-166A-51S from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-925-166A-51S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
374-925-166A-51S
Electronic Connector 374-925-166A-51S
CONN ADAPTER SMPM PLUG - PLUG Product overview: 925-166A-51S from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-925-166A-51S can be used for catalog matching and distributor lookup.

CONN ADAPTER SMPM PLUG - PLUG Product overview: 925-166A-51S from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-925-166A-51S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Adapters - ARF3178-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF3178-ND
Coaxial Connector (RF) Adapters ARF3178-ND
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm

Buy Now Datasheet
adapters - 925-166A-51S - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMPM Plug to SMPM Plug

SMPM Plug to SMPM Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
925-166A-51S
RF & Microwave 925-166A-51S
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
925-166A-51S
Connectors 925-166A-51S
RF Connector

RF Connector

Buy Now
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 925-166A-51S - 891628-925-166A-51S - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 925-166A-51S
891628-925-166A-51S
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 925-166A-51S 891628-925-166A-51S
Manufacturer: AMPHENOL Win Source Part Number: 891628-925-166A-51S Operating Temperature Range: -65°C ~ 165°C Features: Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 92516 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4010

Manufacturer: AMPHENOL
Win Source Part Number: 891628-925-166A-51S
Operating Temperature Range: -65°C ~ 165°C
Features: Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 92516
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
Rf Adapter, Smpm Jack-Smpm Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 68AC7178 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smpm Jack-Smpm Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
68AC7178
Rf Adapter, Smpm Jack-Smpm Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 68AC7178
RF ADAPTER, SMPM JACK-SMPM JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, SMPM JACK-SMPM JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 925-166A-51S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
925-166A-51S
RF Adapters - In Series 925-166A-51S
RF Adapters - In Series SMPM TO SMPM PLUG FEMALE CONTACTS .500

RF Adapters - In Series SMPM TO SMPM PLUG FEMALE CONTACTS .500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 374-925-166A-51S ARF3178-ND 925-166A-51S 891628-925-166A-51S 68AC7178 925-166A-51S
Product Name Electronic Connector Coaxial Connector (RF) Adapters adapters Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 925-166A-51S Rf Adapter, Smpm Jack-Smpm Jack, 50 Ohm; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coax Connectors - 1051791-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers