Amphenol Corporation SMB RF Connector 903-577P-51S1

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB RF Connector - 903-577P-51S1 - Amphenol RF
Danbury, CT, USA
SMB RF Connector
903-577P-51S1
SMB RF Connector 903-577P-51S1
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
SMB Connector - 903-577P-51S1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
903-577P-51S1
SMB Connector 903-577P-51S1
SMB Straight Cable Plug 50 Ohm RG-174

SMB Straight Cable Plug 50 Ohm RG-174

Buy Now
Coaxial Connector (RF) Assemblies - 903-577P-51S1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
903-577P-51S1-ND
Coaxial Connector (RF) Assemblies 903-577P-51S1-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 903-577P-51S1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
903-577P-51S1
RF Coaxial Cable Mount Connector 903-577P-51S1
SMB Straight Crimp Plug for RG-316 50 Ohm

SMB Straight Crimp Plug for RG-316 50 Ohm

Supplier's Site
Smb Plug For Rg 316/u Cable Rohs Compliant Amphenol Rf - 19C5368 - Newark, An Avnet Company
Chicago, IL, United States
Smb Plug For Rg 316/u Cable Rohs Compliant Amphenol Rf
19C5368
Smb Plug For Rg 316/u Cable Rohs Compliant Amphenol Rf 19C5368
SMB PLUG FOR RG 316/U CABLE ROHS COMPLIANT: YES

SMB PLUG FOR RG 316/U CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 903-577P-51S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
903-577P-51S1
RF Connectors / Coaxial Connectors 903-577P-51S1
RF Connectors / Coaxial Connectors SRT PLG 316/174 Ni

RF Connectors / Coaxial Connectors SRT PLG 316/174 Ni

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 903-577P-51S1 903-577P-51S1 903-577P-51S1-ND 903-577P-51S1 19C5368 903-577P-51S1
Product Name SMB RF Connector SMB Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Smb Plug For Rg 316/u Cable Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB SMB
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCV-FG-T67-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details