Four Legs
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Manufacturer: AMPHENOL
Win Source Part Number: 906654-903-523J-71P
Operating Temperature Range: -65°C ~ 165°C
Features: SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
Package: Bulk
Mounting: Through Hole
Family Name: 903-523J
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
RF Connectors / Coaxial Connectors 75OHM SMB PCB JACK
PCB JACK ROHS COMPLIANT: YES
| Amphenol RF | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 903-523J-71P | 906654-903-523J-71P | 903-523J-71P-ND | 903-523J-71P | 19C5361 |
| Product Name | SMB RF Connector | Coaxial Connectors (RF) - 903-523J-71P | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Pcb Jack Rohs Compliant Amphenol Rf |
| Connector Type | SMB | SMB; Jack, Male Pin | |||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | |||
| Mounting | Through Hole | Through Hole |