Radiall RF & Microwave 9308-1113-001

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
9308-1113-001
RF & Microwave 9308-1113-001
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 9308-1113-001 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9308-1113-001
RF Coaxial Panel Mount Connector 9308-1113-001
These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.

These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-9308-1113-001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9308-1113-001-ND
Coaxial Connector (RF) Assemblies 2201-9308-1113-001-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 9308-1113-001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9308-1113-001
RF Connectors / Coaxial Connectors 9308-1113-001
RF Connectors / Coaxial Connectors SMA F STR NWF

RF Connectors / Coaxial Connectors SMA F STR NWF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 9308-1113-001 9308-1113-001 2201-9308-1113-001-ND 9308-1113-001
Product Name RF & Microwave RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059634-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 1407607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details