Radiall Coaxial Connector (RF) Assemblies 9304-9113-013

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9304-9113-013-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9304-9113-013-ND
Coaxial Connector (RF) Assemblies 2201-9304-9113-013-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 9304-9113-013 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9304-9113-013
RF Coaxial Panel Mount Connector 9304-9113-013
These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.

These connectors have 0.010"" diameter contact extensions for good electrical transition to narrow microstrip lines. The reduced-diameter insulators are extended beyond the flange to maintain 50Ω impedance through microstrip package wall. All have captive contacts.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
9304-9113-013
RF & Microwave 9304-9113-013
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 9304-9113-013 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9304-9113-013
RF Connectors / Coaxial Connectors 9304-9113-013
RF Connectors / Coaxial Connectors SMA F STR SQF

RF Connectors / Coaxial Connectors SMA F STR SQF

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-9304-9113-013-ND 9304-9113-013 9304-9113-013 9304-9113-013
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMA
Mounting Panel Mount Flange Mount, 4-Hole
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coax Connectors - 1059465-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
F (M) St. Connector for HLF 400 - ET-FMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details