Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MCX Straight Crimp Jack for RG-174 RG-188A RG-316 50 Ohm
MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
MCX Straight Connectors, 50 Ohms Impedance
Conform to the European CECC 22220 specification and are 30% smaller than the SMB Series. Broadband performance with low reflection DC to 6 GHz. Snap-on mating. Braid crimp cable attachment and solder center pin. Impedance: 50 ohms. Voltage Rating: 335 Vrms. Materials: Body — brass with nickel or gold finish. Contacts: Male — brass; Female — beryllium copper; both gold-plated, 30 μ" gold. Insulators: PTFE.
Brass body material.
RF Connectors / Coaxial Connectors STRT JCK 316/174 Ni
RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 919-107J-51SX | 919-107J-51SX | 919-107J-51SX | ARF1849-ND | 70142796 | 919-107J-51SX | 95B8318 |
| Product Name | MCX RF Connector | Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | connector,rf coaxial,mcx str jack,crimp/solder,for rg174,188,316 cable,50 ohm | RF Connectors / Coaxial Connectors | Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | MCX | MCX | MCX | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight | Straight; Straight Plug | ||
| Termination | Crimp | Crimp/Solder | Crimp |