Amphenol Corporation Coaxial Connector (RF) Assemblies 920-513P-51A

Description
EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Right Angle Solder
Request a Quote Datasheet
Description
EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-920-513P-51A-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-920-513P-51A-ND
Coaxial Connector (RF) Assemblies 115-920-513P-51A-ND
EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Right Angle Solder

EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 920-513P-51A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
920-513P-51A
RF Coaxial Cable Mount Connector 920-513P-51A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax Conn, Hd-Efi Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 37AH8836 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Hd-Efi Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
37AH8836
Rf Coax Conn, Hd-Efi Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 37AH8836
RF COAX CONN, HD-EFI PLUG, 50 OHM, CABLE; Connector Type:Microminiature Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, HD-EFI PLUG, 50 OHM, CABLE; Connector Type:Microminiature Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
920-513P-51A
RF Connectors / Coaxial Connectors 920-513P-51A
RF Connectors / Coaxial Connectors HD-EFI Right Angle RG-316, 50 Ohm

RF Connectors / Coaxial Connectors HD-EFI Right Angle RG-316, 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-920-513P-51A-ND 920-513P-51A 37AH8836 920-513P-51A
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Coax Conn, Hd-Efi Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Geometry Right Angle Right Angle; Right Angle Plug Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug
View Details
RF Connectors - 1051664-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCA-FL2G-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details