Adapter Coaxial Connector QMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, QMA PLUG-SMA JACK; Convert From Coax Type:QMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series QMA PLUG TO SMA JACK ADAPTER
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF1564-ND | 81H1286 | 930-101A-51S |
| Product Name | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Qma Plug-Sma Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | QMA; SMA | QMA; SMA |