Amphenol Corporation SMPM Connector 925-169J-51P

Description
SMPM Edge Mount PCB Jack 50 Ohm
Request a Quote Datasheet
Description
SMPM Edge Mount PCB Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMPM Connector
925-169J-51P
SMPM Connector 925-169J-51P
SMPM Edge Mount PCB Jack 50 Ohm

SMPM Edge Mount PCB Jack 50 Ohm

Buy Now
RF Coaxial Board Mount Connector - 925-169J-51P - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
925-169J-51P
RF Coaxial Board Mount Connector 925-169J-51P
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) - 925-169J-51P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C)
925-169J-51P
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) 925-169J-51P
SMPM EDGE MNT PCB JACK, MALE CONTACT, 50 OHM

SMPM EDGE MNT PCB JACK, MALE CONTACT, 50 OHM

Buy Now
Coaxial Connector (RF) Assemblies - ARF2742-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2742-ND
Coaxial Connector (RF) Assemblies ARF2742-ND
SMPM Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder

SMPM Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 925-169J-51P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
925-169J-51P
RF Connectors / Coaxial Connectors 925-169J-51P
RF Connectors / Coaxial Connectors SMPM Edg Mnt PCB Jk M 50 Ohm Smooth Bore

RF Connectors / Coaxial Connectors SMPM Edg Mnt PCB Jk M 50 Ohm Smooth Bore

Buy Now Datasheet
Rf Coax, Smpm, Jack, 50 Ohm, End Launch; Connector Type Amphenol Rf - 34AC9603 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm, Jack, 50 Ohm, End Launch; Connector Type Amphenol Rf
34AC9603
Rf Coax, Smpm, Jack, 50 Ohm, End Launch; Connector Type Amphenol Rf 34AC9603
RF COAX, SMPM, JACK, 50 OHM, END LAUNCH; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX, SMPM, JACK, 50 OHM, END LAUNCH; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 925-169J-51P 925-169J-51P 925-169J-51P ARF2742-ND 925-169J-51P 34AC9603
Product Name SMPM Connector RF Coaxial Board Mount Connector Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax, Smpm, Jack, 50 Ohm, End Launch; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMP; Jack, Male Pin SMP
Unlock Full Specs
to access all available technical data