Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX Straight Crimp Plug for RG-174 RG-188A RG-316 50 Ohm
RF Connectors / Coaxial Connectors STRT PLG 316/174 Ni
RF/COAXIAL MCX PLUG STR 50 OHM CRIMP/SLDR; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 919-101P-51S1X | 919-101P-51S1X | ARF1982-ND | 919-101P-51S1X | 919-101P-51S1X | 95B8314 |
| Product Name | MCX RF Connector | MCX Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Mcx Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf |
| Connector Type | MCX | MCX | MCX | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |