Amphenol RF RF Coaxial Cable Mount Connector 925-123C-51A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 925-123C-51A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
925-123C-51A
RF Coaxial Cable Mount Connector 925-123C-51A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
SMPM Connector
925-123C-51A
SMPM Connector 925-123C-51A
SMPM Right Angle Cable Plug 50 Ohm

SMPM Right Angle Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
925-123C-51A
Connectors 925-123C-51A
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2543-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2543-ND
Coaxial Connector (RF) Assemblies ARF2543-ND
SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf - 01AC1436 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf
01AC1436
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf 01AC1436
RF COAX, SMPM, PLUG, R/A, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX, SMPM, PLUG, R/A, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf - 06AC2555 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf
06AC2555
Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf 06AC2555
RF COAX, SMPM, PLUG, R/A, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

RF COAX, SMPM, PLUG, R/A, 50 OHM, CABLE; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 925-123C-51A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
925-123C-51A
RF Connectors / Coaxial Connectors 925-123C-51A
RF Connectors / Coaxial Connectors SMPM F RA Plug Semi-Rigid 50 Ohm

RF Connectors / Coaxial Connectors SMPM F RA Plug Semi-Rigid 50 Ohm

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 925-123C-51A - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
925-123C-51A
Coaxial Connector (RF) Assemblies 925-123C-51A
CONN SMPM JACK R/A 50 OHM SOLDER

CONN SMPM JACK R/A 50 OHM SOLDER

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 925-123C-51A 925-123C-51A ARF2543-ND 01AC1436 925-123C-51A 925-123C-51A
Product Name RF Coaxial Cable Mount Connector SMPM Connector Coaxial Connector (RF) Assemblies Rf Coax, Smpm, Plug, R/a, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Connector Type SMP SMP SMP
Unlock Full Specs
to access all available technical data