Amphenol Corporation MCX RF Connector 919-114J-51SX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCX Jack, Straight, 50 Ohm, Solder from Amphenol is designed for use with semi-rigid cables and features a solder termination method. This connector is suitable for applications requiring a 50-ohm impedance and is compatible with RG405 coaxial cable types. The contact material is beryllium copper, ensuring reliable electrical performance. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for engineers looking for a robust and efficient solution for RF applications.

Datasheet Summary
Powered by GS/AI

The MCX Jack, Straight, 50 Ohm, Solder from Amphenol is designed for use with semi-rigid cables and features a solder termination method. This connector is suitable for applications requiring a 50-ohm impedance and is compatible with RG405 coaxial cable types. The contact material is beryllium copper, ensuring reliable electrical performance. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for engineers looking for a robust and efficient solution for RF applications.

Suppliers

Company
Product
Description
Supplier Links
MCX RF Connector - 919-114J-51SX - Amphenol RF
Danbury, CT, USA
MCX RF Connector
919-114J-51SX
MCX RF Connector 919-114J-51SX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
MCX Connector
919-114J-51SX
MCX Connector 919-114J-51SX
RF Connector MCX Straight Solder Jack 0.

RF Connector MCX Straight Solder Jack 0.

Buy Now
Swedesboro, NJ, United States
Connectors
919-114J-51SX
Connectors 919-114J-51SX
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 919-114J-51SX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
919-114J-51SX
RF Coaxial Cable Mount Connector 919-114J-51SX
MCX Straight Solder Jack for .085 and .086 Semi-Rigid Cable 50 Ohm

MCX Straight Solder Jack for .085 and .086 Semi-Rigid Cable 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF3079-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3079-ND
Coaxial Connector (RF) Assemblies ARF3079-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 919-114J-51SX - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
919-114J-51SX
Coaxial Connector (RF) Assemblies 919-114J-51SX
CONN MCX PLUG STR 50 OHM SOLDER

CONN MCX PLUG STR 50 OHM SOLDER

Supplier's Site Datasheet
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 95B8320 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
95B8320
Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 95B8320
RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 919-114J-51SX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
919-114J-51SX
RF Connectors / Coaxial Connectors 919-114J-51SX
RF Connectors / Coaxial Connectors STRT JCK .085S/R GLD

RF Connectors / Coaxial Connectors STRT JCK .085S/R GLD

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 919-114J-51SX 919-114J-51SX 919-114J-51SX ARF3079-ND 919-114J-51SX 95B8320 919-114J-51SX
Product Name MCX RF Connector MCX Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Rf/coaxial, Mcx Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MCX MCX MCX MCX
Gender Female / Jack Female / Jack Male / Plug Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051660-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 8.000 GHz
View Details