Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors PC END MT. PLG
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 908-21100 | 908-21100 | ARF1852-ND | 01F2402 | 908-21100 |
| Product Name | MMCX RF Connector | Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Mmcx Plug, Straight, 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MMCX | MMCX; Plug, Male Pin | MCX; MMCX | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Mounting | Board Edge, Cutout; Surface Mount |