Pulse Electronics Corporation Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT | |
| High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT | |
| High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT | |
| High Current Composite Inductor - PA5004.XXXNLT and PM2204.XXXNLT | |
| High Current Composite Inductor - PA5004.XXXNLT Series, Up to 40Apk | |
| High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT | |
| High Current Composite Inductor - PA5005.XXXNLT Series, Up to 24Apk | |
| High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A | |
| High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT | |
| High Current Composite Inductor - PA5007.XXXNLT Series, Up to 30 Apk | |
| High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A | |
| High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A | |
| High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A | |
| High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A | |
| High Current Molded Power Inductor - PA4342.XXXANLT Series | |
| High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A | |
| High Current Molded Power Inductor - PA4343.XXXANLT Series | |
| High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A | |
| High Current Molded Power Inductor - PA4345.XXXANLT Series | |
| High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A | |
| High Current Molded Power Inductor - PA4349.XXXANLT Series | |
| High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A | |
| High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A | |
| High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A | |
| High Current Molded Power Inductor - PA4548.XXXNLT Series | |
| High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A | |
| PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height | |
| PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height | |
| PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height | |
| PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height | |
| PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height | |
| PA4345 SMT Molded Power Inductor Series, up to 14A | |
| PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height | |
| PA4390 SMT Power Bead Inductor Series, up to 100A | |
| PA4415 PA4416 Amorphous Core Common Mode THT Inductors, up to 8A | |
| PA4792/PA4793 SMT Power Bead Series Inductor, up to 46A | |
| PA4990 series SMT Power Bead Inductor Series, Up To 77A | |
| PA514.XXXNL & PA5141.XXXNL Series, EP18 & EP22 Platforms | |
| Power Beads - PA4499.XXXHLT Series, Up to 126Apk | |
| Power Beads - PA4684HL (2-Phase) and PA4718HL (6-Phase) Coupled inductors | |
| Power Beads - PA4709.XXXHLT UP to 75Apk | |
| Power Beads - PA4709.XXXHLT, Up to 75Apk | |
| Power Beads - PA4718HL (6-Phase) Coupled inductors, Over 700Apk | |
| Power Beads - PA4987.XXXHL Series, Over 37Apk | |
| Power Beads - PA5013.XXXHL Series, Over 75Apk | |
| Power Beads - PA5041 Series, Over 89Apk | |
| Power Beads - PA5161.XXXHLT Series, Over 125Apk |
| << Prev | Next >> |