High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
2µH Shielded Molded Inductor 60A 1.2mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4349.202ANLT | PA4349.202ANLT-ND |
| Product Name | Inductors | Fixed Inductors |
| Application | High Current; Power Choke | |
| Inductance Range | 2 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology |