Pulse Electronics Corporation Inductors PA5003.471NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5003.471NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4081-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4081-6-ND
Fixed Inductors 553-4081-6-ND
470nH Shielded Molded Inductor 18.4A 4.13mOhm Max Nonstandard

470nH Shielded Molded Inductor 18.4A 4.13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4081-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4081-2-ND
Fixed Inductors 553-4081-2-ND
470nH Shielded Molded Inductor 18.4A 4.13mOhm Max Nonstandard

470nH Shielded Molded Inductor 18.4A 4.13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4081-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4081-1-ND
Fixed Inductors 553-4081-1-ND
470nH Shielded Molded Inductor 18.4A 4.13mOhm Max Nonstandard

470nH Shielded Molded Inductor 18.4A 4.13mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics - 62AC9525 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
62AC9525
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics 62AC9525
INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):18.4A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Length:5.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):18.4A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics - 62AC9524 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
62AC9524
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics 62AC9524
INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):18.4A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Length:5.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):18.4A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5003.471NLT 553-4081-6-ND 62AC9525
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 0.4700 microH 0.4700 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details