High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard
47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard
47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 47UH, 9.5A; Inductance:47µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4344.473ANLT | 553-4037-2-ND | 61AC6027 |
| Product Name | Inductors | Fixed Inductors | Inductor, Shielded, Aec-Q200, 47Uh, 9.5A; Inductance Pulse Electronics |
| Application | High Current; Power Choke | ||
| Inductance Range | 47 microH | 47 microH | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |