Pulse Electronics Corporation Inductors PA5002.471NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5002.471NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4074-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4074-2-ND
Fixed Inductors 553-4074-2-ND
470nH Shielded Molded Inductor 14.1A 8.05mOhm Max Nonstandard

470nH Shielded Molded Inductor 14.1A 8.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4074-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4074-6-ND
Fixed Inductors 553-4074-6-ND
470nH Shielded Molded Inductor 14.1A 8.05mOhm Max Nonstandard

470nH Shielded Molded Inductor 14.1A 8.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4074-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4074-1-ND
Fixed Inductors 553-4074-1-ND
470nH Shielded Molded Inductor 14.1A 8.05mOhm Max Nonstandard

470nH Shielded Molded Inductor 14.1A 8.05mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics - 62AC9504 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
62AC9504
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics 62AC9504
INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):14.1A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.00805ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):14.1A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.00805ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics - 62AC9505 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
62AC9505
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics 62AC9505
INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):14.1A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.00805ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):14.1A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.00805ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5002.471NLT 553-4074-2-ND 62AC9504
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 0.4700 microH 0.4700 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers